Shenzhen Xunta Technology Co., Ltd. Connectors XD-XG-2*8A

Description
Plugin,P=2.54mm IDC Connectors ROHS
Description
Plugin,P=2.54mm IDC Connectors ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - XD-XG-2*8A - ODG (Origin Data Global)
Shenzhen, China
Connectors
XD-XG-2*8A
Connectors XD-XG-2*8A
Plugin,P=2.54mm IDC Connectors ROHS

Plugin,P=2.54mm IDC Connectors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-XG-2*8A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug socket - FBSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details