Shenzhen Xunta Technology Co., Ltd. Connectors XD-PHD-2*7A

Description
2x7P 14P 2 PHD 2mm 3.3mm 7 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x7P 14P 2 PHD 2mm 3.3mm 7 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - XD-PHD-2*7A - ODG (Origin Data Global)
Shenzhen, China
Connectors
XD-PHD-2*7A
Connectors XD-PHD-2*7A
2x7P 14P 2 PHD 2mm 3.3mm 7 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x7P 14P 2 PHD 2mm 3.3mm 7 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-PHD-2*7A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details