Shenzhen Xunta Technology Co., Ltd. Connectors XD-PHB-2*4A

Description
2x4P 8P 2 2mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS
Description
2x4P 8P 2 2mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - XD-PHB-2*4A - ODG (Origin Data Global)
Shenzhen, China
Connectors
XD-PHB-2*4A
Connectors XD-PHB-2*4A
2x4P 8P 2 2mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

2x4P 8P 2 2mm 2mm 4 -25℃~+85℃ 3A Direct Insert Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-PHB-2*4A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details