Shenzhen Xunta Technology Co., Ltd. Connectors XD-5566-2*4A

Description
Plugin,P=4.2mm Wire To Board Connector ROHS
Description
Plugin,P=4.2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors XD-5566-2*4A
Plugin,P=4.2mm Wire To Board Connector ROHS

Plugin,P=4.2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-5566-2*4A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug - NECU-L3G8-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details