Shenzhen Xunta Technology Co., Ltd. Connectors XD-5557-2*5A

Description
2x5P 10P 2 4.2mm 5 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS
Description
2x5P 10P 2 4.2mm 5 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors XD-5557-2*5A
2x5P 10P 2 4.2mm 5 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

2x5P 10P 2 4.2mm 5 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-5557-2*5A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details