Shenzhen Xunta Technology Co., Ltd. Connectors XD-5557-2*10A

Description
2x10P 20P 2 4.2mm 10 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS
Description
2x10P 20P 2 4.2mm 10 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors XD-5557-2*10A
2x10P 20P 2 4.2mm 10 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

2x10P 20P 2 4.2mm 10 Direct Insert Plugin,P=4.2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-5557-2*10A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details