Shenzhen Xunta Technology Co., Ltd. Connectors XD-43045-2*3A

Description
2x3P 6P 2 3mm 3 Direct Insert Plugin,P=3mm Wire To Board Connector ROHS
Description
2x3P 6P 2 3mm 3 Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors XD-43045-2*3A
2x3P 6P 2 3mm 3 Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

2x3P 6P 2 3mm 3 Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number XD-43045-2*3A
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug socket - FBSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details