Shenzhen Weidy Industrial Development Co., Ltd. Capacitive Voltage-reduction Capacitors W47(CL21B(E) series)

Description
Features : ● specially designed for capacitor step-down circuit connected in series with power supply, such as electricity meter, LED drive module, etc ● metallized polyester film inner string structure ● excellent self-healing performance, able to withstand overvoltage impact ● excellent capacitance stability under long-term load ● excellent moisture resistance ● excellent fire resistance
Request a Quote
Description
Features : ● specially designed for capacitor step-down circuit connected in series with power supply, such as electricity meter, LED drive module, etc ● metallized polyester film inner string structure ● excellent self-healing performance, able to withstand overvoltage impact ● excellent capacitance stability under long-term load ● excellent moisture resistance ● excellent fire resistance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W47 CL21B(E) series consists of metallized polyester film AC capacitors designed for capacitive voltage-reduction circuits in applications such as energy meters and LED drivers. These capacitors are rated for 275Vac or 300Vac at 50/60Hz with a maximum continuous DC voltage of 450Vdc or 560Vdc respectively. Capacitance ranges from 0.022μF to 10.0μF with tolerances of ±5%, ±10%, or ±20%. They operate over a temperature range of -55℃ to 105℃, with derating above 85℃. The capacitors feature self-healing properties, high insulation resistance, low dissipation factor, and flame-resistant construction. Dimensions vary by capacitance and voltage rating, with lead pitches of 15.0mm, 22.0mm, 27.0mm, or 37.0mm and wire diameters of 0.6mm, 0.8mm, or 1.0mm. The series complies with GB/T 7332 (IEC 60384-2) and is classified under climatic category 55/105/56.

Datasheet Summary
Powered by GS/AI

The W47 CL21B(E) series consists of metallized polyester film AC capacitors designed for capacitive voltage-reduction circuits in applications such as energy meters and LED drivers. These capacitors are rated for 275Vac or 300Vac at 50/60Hz with a maximum continuous DC voltage of 450Vdc or 560Vdc respectively. Capacitance ranges from 0.022μF to 10.0μF with tolerances of ±5%, ±10%, or ±20%. They operate over a temperature range of -55℃ to 105℃, with derating above 85℃. The capacitors feature self-healing properties, high insulation resistance, low dissipation factor, and flame-resistant construction. Dimensions vary by capacitance and voltage rating, with lead pitches of 15.0mm, 22.0mm, 27.0mm, or 37.0mm and wire diameters of 0.6mm, 0.8mm, or 1.0mm. The series complies with GB/T 7332 (IEC 60384-2) and is classified under climatic category 55/105/56.

Suppliers

Company
Product
Description
Supplier Links
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen, China
Capacitive Voltage-reduction Capacitors
W47(CL21B(E) series)
Capacitive Voltage-reduction Capacitors W47(CL21B(E) series)
Features : ● specially designed for capacitor step-down circuit connected in series with power supply, such as electricity meter, LED drive module, etc ● metallized polyester film inner string structure ● excellent self-healing performance, able to withstand overvoltage impact ● excellent capacitance stability under long-term load ● excellent moisture resistance ● excellent fire resistance

Features :

● specially designed for capacitor step-down circuit connected in series with power supply, such as electricity meter, LED drive module, etc
● metallized polyester film inner string structure
● excellent self-healing performance, able to withstand overvoltage impact
● excellent capacitance stability under long-term load
● excellent moisture resistance
● excellent fire resistance

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Weidy Industrial Development Co., Ltd.
Product Category Capacitors
Product Number W47(CL21B(E) series)
Product Name Capacitive Voltage-reduction Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details