Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
SHENZHEN TITAN MICRO ELECTRONICS CO., LTD.
TM1649 -- LED DRIVERS
Shenzhen Titan Micro Electronics Co., Ltd.
LED Drivers
TM1649
Description
3.3V~5.5V SSOP-48-300mil LED Drivers ROHS
ODG (Origin Data Global)
Done
Description
3.3V~5.5V SSOP-48-300mil LED Drivers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
LED Drivers
TM1649
LED Drivers
TM1649
3.3V~5.5V SSOP-48-300mil LED Drivers ROHS
3.3V~5.5V SSOP-48-300mil LED Drivers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
LED Drivers
Product Number
TM1649
Product Name
LED Drivers
Form Factor
Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Driver ICs
7902953
Specs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Package Type
Sop
View Details
Allegro MicroSystems Inc.
LED Driver IC
A6272KLPTR-T
View Details
4
suppliers
Nexperia B.V.
LED Drivers
NCR320ZX
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
? to 16 volts
Output Voltage
16 volts
View Details
6
suppliers
Infineon Technologies AG
Linear LED Driver IC
BCR 402U E6433
Specs
Form Factor
Intgrated Circuit (IC)
Output Current
20 to 65 milliamps
Output Power
0.7500 watts
View Details