3.3µH Shielded Wirewound Inductor 3.45A 72mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 3.45A 72mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 3.45A 72mOhm Max Nonstandard
Inductor Power Shielded Wirewound 3.3uH 20% 1MHz Metal 3.45A 0.072Ohm DCR 1515 T/R Product overview: WPN4020H3R3MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1MHz, 3.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1MHz, 3.45A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN4020H3R3MT can be used for catalog matching and distributor lookup.
FIXED IND 3.3UH 3.45A 72MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-WPN4020H3R3MTDKR-ND | 71-WPN4020H3R3MT | WPN4020H3R3MT |
| Product Name | Fixed Inductors | 3.3uH 1MHz 3.45A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Metal | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |