680nH Shielded Wirewound Inductor 3.15A 43mOhm Max 1008 (2520 Metric)
Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 3.15A 0.043Ohm DCR 1008 T/R Product overview: WPN252012HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 3.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 3.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012HR68MT can be used for catalog matching and distributor lookup.
FIXED IND 680NH 3.15A 43MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-WPN252012HR68MTTR-ND | 71-WPN252012HR68MT | WPN252012HR68MT |
| Product Name | Fixed Inductors | 0.68uH 1MHz 3.15A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Metal | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |