Shenzhen Sunlord Electronics Co., Ltd. 0.33uH 1MHz 3.7A Inductor and Choke WPN252012HR33MT

Description
Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.7A 0.028Ohm DCR 1008 T/R Product overview: WPN252012HR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012HR33MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.7A 0.028Ohm DCR 1008 T/R Product overview: WPN252012HR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012HR33MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33uH 1MHz 3.7A Inductor and Choke - 71-WPN252012HR33MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 1MHz 3.7A Inductor and Choke
71-WPN252012HR33MT
0.33uH 1MHz 3.7A Inductor and Choke 71-WPN252012HR33MT
Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.7A 0.028Ohm DCR 1008 T/R Product overview: WPN252012HR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012HR33MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 3.7A 0.028Ohm DCR 1008 T/R Product overview: WPN252012HR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012HR33MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-WPN252012HR33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 3.7A 28mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.7A 28mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - WPN252012HR33MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN252012HR33MT
Fixed Inductors WPN252012HR33MT
FIXED IND 330NH 3.7A 28MOHM SMD

FIXED IND 330NH 3.7A 28MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-WPN252012HR33MT 3442-WPN252012HR33MTTR-ND WPN252012HR33MT
Product Name 0.33uH 1MHz 3.7A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Metal Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details