Shenzhen Sunlord Electronics Co., Ltd. 2.2uH 1MHz 1.9A Inductor and Choke WPN252012H2R2MT

Description
Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.9A 0.12Ohm DCR 1008 T/R Product overview: WPN252012H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012H2R2MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.9A 0.12Ohm DCR 1008 T/R Product overview: WPN252012H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012H2R2MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 1MHz 1.9A Inductor and Choke - 71-WPN252012H2R2MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 1.9A Inductor and Choke
71-WPN252012H2R2MT
2.2uH 1MHz 1.9A Inductor and Choke 71-WPN252012H2R2MT
Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.9A 0.12Ohm DCR 1008 T/R Product overview: WPN252012H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012H2R2MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Metal 1.9A 0.12Ohm DCR 1008 T/R Product overview: WPN252012H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252012H2R2MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-WPN252012H2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WPN252012H2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WPN252012H2R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.9A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - WPN252012H2R2MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN252012H2R2MT
Fixed Inductors WPN252012H2R2MT
FIXED IND 2.2UH 1.9A 120MOHM SMD

FIXED IND 2.2UH 1.9A 120MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-WPN252012H2R2MT 3442-WPN252012H2R2MTTR-ND WPN252012H2R2MT
Product Name 2.2uH 1MHz 1.9A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Metal Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers