Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors WPN252010UR33MT

Description
330nH Shielded Wirewound Inductor 4.4A 25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 4.4A 25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-WPN252010UR33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 4.4A 25mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.4A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
0.33uH 1MHz 4.4A Inductor and Choke - 71-WPN252010UR33MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33uH 1MHz 4.4A Inductor and Choke
71-WPN252010UR33MT
0.33uH 1MHz 4.4A Inductor and Choke 71-WPN252010UR33MT
Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 4.4A 0.025Ohm DCR 1008 T/R Product overview: WPN252010UR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252010UR33MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.33uH 20% 1MHz Metal 4.4A 0.025Ohm DCR 1008 T/R Product overview: WPN252010UR33MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uH, 1MHz, 4.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.33uH, 1MHz, 4.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252010UR33MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - WPN252010UR33MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN252010UR33MT
Fixed Inductors WPN252010UR33MT
FIXED IND 330NH 4.4A 25MOHM SMD

FIXED IND 330NH 4.4A 25MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-WPN252010UR33MTTR-ND 71-WPN252010UR33MT WPN252010UR33MT
Product Name Fixed Inductors 0.33uH 1MHz 4.4A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Metal Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N4 0402DC-6N4XJRW , 0402DC-6N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details