Shenzhen Sunlord Electronics Co., Ltd. 0.68uH 1MHz 2.75A Inductor and Choke WPN252010HR68MT

Description
Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.75A 0.059Ohm DCR 1008 T/R Product overview: WPN252010HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252010HR68MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.75A 0.059Ohm DCR 1008 T/R Product overview: WPN252010HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252010HR68MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.68uH 1MHz 2.75A Inductor and Choke - 71-WPN252010HR68MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68uH 1MHz 2.75A Inductor and Choke
71-WPN252010HR68MT
0.68uH 1MHz 2.75A Inductor and Choke 71-WPN252010HR68MT
Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.75A 0.059Ohm DCR 1008 T/R Product overview: WPN252010HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252010HR68MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.75A 0.059Ohm DCR 1008 T/R Product overview: WPN252010HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN252010HR68MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-WPN252010HR68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.75A 59mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 2.75A 59mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-WPN252010HR68MT 3442-WPN252010HR68MTTR-ND
Product Name 0.68uH 1MHz 2.75A Inductor and Choke Fixed Inductors
Technology Power
Core Material Metal Ferrite; Drum Core, Wirewound
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data