Shenzhen Sunlord Electronics Co., Ltd. 0.68uH 1MHz 2.5A Inductor and Choke WPN201610HR68MT

Description
Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.5A 0.065Ohm DCR 0806 T/R Product overview: WPN201610HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610HR68MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.5A 0.065Ohm DCR 0806 T/R Product overview: WPN201610HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610HR68MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.68uH 1MHz 2.5A Inductor and Choke - 71-WPN201610HR68MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68uH 1MHz 2.5A Inductor and Choke
71-WPN201610HR68MT
0.68uH 1MHz 2.5A Inductor and Choke 71-WPN201610HR68MT
Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.5A 0.065Ohm DCR 0806 T/R Product overview: WPN201610HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610HR68MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.68uH 20% 1MHz Metal 2.5A 0.065Ohm DCR 0806 T/R Product overview: WPN201610HR68MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 1MHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 1MHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610HR68MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-WPN201610HR68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WPN201610HR68MTDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WPN201610HR68MTCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.5A 65mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - WPN201610HR68MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN201610HR68MT
Fixed Inductors WPN201610HR68MT
FIXED IND 680NH 2.5A 65MOHM SMD

FIXED IND 680NH 2.5A 65MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-WPN201610HR68MT 3442-WPN201610HR68MTTR-ND WPN201610HR68MT
Product Name 0.68uH 1MHz 2.5A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Metal Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers