Shenzhen Sunlord Electronics Co., Ltd. 1uH 1MHz 2.05A Inductor and Choke WPN201610H1R0MT

Description
Inductor Power Shielded Wirewound 1uH 20% 1MHz Metal 2.05A 0.09Ohm DCR 0806 T/R Product overview: WPN201610H1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 2.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 2.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610H1R0MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1uH 20% 1MHz Metal 2.05A 0.09Ohm DCR 0806 T/R Product overview: WPN201610H1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 2.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 2.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610H1R0MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 1MHz 2.05A Inductor and Choke - 71-WPN201610H1R0MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 1MHz 2.05A Inductor and Choke
71-WPN201610H1R0MT
1uH 1MHz 2.05A Inductor and Choke 71-WPN201610H1R0MT
Inductor Power Shielded Wirewound 1uH 20% 1MHz Metal 2.05A 0.09Ohm DCR 0806 T/R Product overview: WPN201610H1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 2.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 2.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610H1R0MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 1MHz Metal 2.05A 0.09Ohm DCR 0806 T/R Product overview: WPN201610H1R0MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 2.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 2.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-WPN201610H1R0MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-WPN201610H1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.05A 90mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.05A 90mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WPN201610H1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.05A 90mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.05A 90mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WPN201610H1R0MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.05A 90mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.05A 90mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - WPN201610H1R0MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
WPN201610H1R0MT
Fixed Inductors WPN201610H1R0MT
FIXED IND 1UH 2.05A 90 MOHM SMD

FIXED IND 1UH 2.05A 90 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-WPN201610H1R0MT 3442-WPN201610H1R0MTCT-ND WPN201610H1R0MT
Product Name 1uH 1MHz 2.05A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Metal Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers