Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors WL1608FS85NJTFM01

Description
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-WL1608FS85NJTFM01TR-ND - DigiKey
Thief River Falls, MN, United States
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-WL1608FS85NJTFM01CT-ND - DigiKey
Thief River Falls, MN, United States
85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

85nH Unshielded Wirewound Inductor 1.4A 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-WL1608FS85NJTFM01TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details