Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA8040S680MT

Description
68µH Shielded Wirewound Inductor 1.25A 255mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.25A 255mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA8040S680MTTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 1.25A 255mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.25A 255mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.25A 255MOHM Inductor and Choke - 71-SWPA8040S680MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.25A 255MOHM Inductor and Choke
71-SWPA8040S680MT
SMD 68UH 1.25A 255MOHM Inductor and Choke 71-SWPA8040S680MT
FIXED IND 68UH 1.25A 255MOHM SMD Product overview: SWPA8040S680MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.25A, 255MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.25A, 255MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA8040S680MT can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.25A 255MOHM SMD Product overview: SWPA8040S680MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.25A, 255MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.25A, 255MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA8040S680MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA8040S680MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA8040S680MT
Fixed Inductors SWPA8040S680MT
FIXED IND 68UH 1.25A 255MOHM SMD

FIXED IND 68UH 1.25A 255MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA8040S680MTTR-ND 71-SWPA8040S680MT SWPA8040S680MT
Product Name Fixed Inductors SMD 68UH 1.25A 255MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Inductance Range 1200 microH
Rated DC Current 140 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details