180µH Shielded Wirewound Inductor 830mA 676mOhm Max Nonstandard
830mA 180uH ±20% 950mA SMD,8x8mm Power Inductors ROHS
FIXED IND 180UH 830MA 676MOHM SM
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 3442-SWPA8040S181MTTR-ND | SWPA8040S181MT | SWPA8040S181MT |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |