Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA6028S470MT

Description
47µH Shielded Wirewound Inductor 1.06A 410mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.06A 410mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA6028S470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 1.06A 410mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.06A 410mOhm Max Nonstandard

Buy Now Datasheet
Automotive 47uH 100KHz 1.06A Inductor and Choke - 71-SWPA6028S470MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 1.06A Inductor and Choke
71-SWPA6028S470MT
Automotive 47uH 100KHz 1.06A Inductor and Choke 71-SWPA6028S470MT
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.06A 0.41Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S470MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.06A 0.41Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 1.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 1.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S470MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA6028S470MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA6028S470MT
Fixed Inductors SWPA6028S470MT
FIXED IND 47UH 1.06A 410MOHM SMD

FIXED IND 47UH 1.06A 410MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA6028S470MTTR-ND 71-SWPA6028S470MT SWPA6028S470MT
Product Name Fixed Inductors Automotive 47uH 100KHz 1.06A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Testing Frequency 10 kHz
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-101 0302CS-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details