Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA6028S100MT

Description
10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA6028S100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-SWPA6028S100MTCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-SWPA6028S100MTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.95A 94mOhm Max Nonstandard

Buy Now Datasheet
Automotive 10uH 100KHz 1.95A Inductor and Choke - 71-SWPA6028S100MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 1.95A Inductor and Choke
71-SWPA6028S100MT
Automotive 10uH 100KHz 1.95A Inductor and Choke 71-SWPA6028S100MT
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.95A 0.094Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 1.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 1.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S100MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.95A 0.094Ohm DCR 2424 Automotive T/R Product overview: SWPA6028S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 1.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 1.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6028S100MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA6028S100MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA6028S100MT
Fixed Inductors SWPA6028S100MT
FIXED IND 10UH 1.95A 94MOHM SMD

FIXED IND 10UH 1.95A 94MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SWPA6028S100MT
Inductors/Coils/Transformers >> Power Inductors SWPA6028S100MT
1.95A 10uH ±20% 2.5A SMD Power Inductors ROHS

1.95A 10uH ±20% 2.5A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 3442-SWPA6028S100MTTR-ND 71-SWPA6028S100MT SWPA6028S100MT SWPA6028S100MT
Product Name Fixed Inductors Automotive 10uH 100KHz 1.95A Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567649P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details