Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA6020S220MT

Description
22µH Shielded Wirewound Inductor 1A 265mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1A 265mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA6020S220MTTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1A 265mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1A 265mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1A 265 MOHM Inductor and Choke - 71-SWPA6020S220MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1A 265 MOHM Inductor and Choke
71-SWPA6020S220MT
SMD 22UH 1A 265 MOHM Inductor and Choke 71-SWPA6020S220MT
FIXED IND 22UH 1A 265 MOHM SMD Product overview: SWPA6020S220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 265 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 265 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6020S220MT can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1A 265 MOHM SMD Product overview: SWPA6020S220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1A, 265 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1A, 265 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA6020S220MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA6020S220MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA6020S220MT
Fixed Inductors SWPA6020S220MT
FIXED IND 22UH 1A 265 MOHM SMD

FIXED IND 22UH 1A 265 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA6020S220MTTR-ND 71-SWPA6020S220MT SWPA6020S220MT
Product Name Fixed Inductors SMD 22UH 1A 265 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers