Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA5040S221MT

Description
220µH Shielded Wirewound Inductor 400mA 1.82Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 400mA 1.82Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA5040S221MTTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 400mA 1.82Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 400mA 1.82Ohm Max Nonstandard

Buy Now Datasheet
220UH 400MA 1.82OHM Inductor and Choke - 71-SWPA5040S221MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 400MA 1.82OHM Inductor and Choke
71-SWPA5040S221MT
220UH 400MA 1.82OHM Inductor and Choke 71-SWPA5040S221MT
FIXED IND 220UH 400MA 1.82OHM SM Product overview: SWPA5040S221MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 400MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 400MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5040S221MT can be used for catalog matching and distributor lookup.

FIXED IND 220UH 400MA 1.82OHM SM Product overview: SWPA5040S221MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 400MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 400MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5040S221MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA5040S221MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA5040S221MT
Fixed Inductors SWPA5040S221MT
FIXED IND 220UH 400MA 1.82OHM SM

FIXED IND 220UH 400MA 1.82OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SWPA5040S221MT
Inductors/Coils/Transformers >> Power Inductors SWPA5040S221MT
400mA 220uH ±20% 480mA SMD Power Inductors ROHS

400mA 220uH ±20% 480mA SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 3442-SWPA5040S221MTTR-ND 71-SWPA5040S221MT SWPA5040S221MT SWPA5040S221MT
Product Name Fixed Inductors 220UH 400MA 1.82OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details