22µH Shielded Wirewound Inductor 1.5A 168mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.5A 168mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.5A 168mOhm Max Nonstandard
FIXED IND 22UH 1.5A 168MOHM SMD Product overview: SWPA5040S220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.5A, 168MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.5A, 168MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5040S220MT can be used for catalog matching and distributor lookup.
FIXED IND 22UH 1.5A 168MOHM SMD
1.5A 22uH ±20% 1.9A SMD Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 3442-SWPA5040S220MTTR-ND | 71-SWPA5040S220MT | SWPA5040S220MT | SWPA5040S220MT |
| Product Name | Fixed Inductors | SMD 22UH 1.5A 168MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |