Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA5040S1R8MT

Description
1.8µH Shielded Wirewound Inductor 4.15A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 4.15A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA5040S1R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Wirewound Inductor 4.15A 21mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 4.15A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA5040S1R8MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA5040S1R8MT
Fixed Inductors SWPA5040S1R8MT
FIXED IND 1.8UH 4.15A 21MOHM SMD

FIXED IND 1.8UH 4.15A 21MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA5040S1R8MTTR-ND SWPA5040S1R8MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details