Shenzhen Sunlord Electronics Co., Ltd. Automotive 0.24uH 100KHz 5.3A Inductor and Choke SWPA5020SR24NT

Description
Inductor Power Shielded Wirewound 0.24uH 30% 100KHz Ferrite 5.3A 0.011Ohm DCR 2020 Automotive T/R Product overview: SWPA5020SR24NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.24uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.24uH, 100KHz, 5.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5020SR24NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.24uH 30% 100KHz Ferrite 5.3A 0.011Ohm DCR 2020 Automotive T/R Product overview: SWPA5020SR24NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.24uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.24uH, 100KHz, 5.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5020SR24NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.24uH 100KHz 5.3A Inductor and Choke - 71-SWPA5020SR24NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.24uH 100KHz 5.3A Inductor and Choke
71-SWPA5020SR24NT
Automotive 0.24uH 100KHz 5.3A Inductor and Choke 71-SWPA5020SR24NT
Inductor Power Shielded Wirewound 0.24uH 30% 100KHz Ferrite 5.3A 0.011Ohm DCR 2020 Automotive T/R Product overview: SWPA5020SR24NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.24uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.24uH, 100KHz, 5.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5020SR24NT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.24uH 30% 100KHz Ferrite 5.3A 0.011Ohm DCR 2020 Automotive T/R Product overview: SWPA5020SR24NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.24uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.24uH, 100KHz, 5.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5020SR24NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA5020SR24NTTR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Wirewound Inductor 5.3A 11mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 5.3A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA5020SR24NT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA5020SR24NT
Fixed Inductors SWPA5020SR24NT
FIXED IND 240NH 5.3A 11MOHM SMD

FIXED IND 240NH 5.3A 11MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA5020SR24NT 3442-SWPA5020SR24NTTR-ND SWPA5020SR24NT
Product Name Automotive 0.24uH 100KHz 5.3A Inductor and Choke Fixed Inductors Fixed Inductors
Technology Power Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.2400 microH 0.2400 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details