Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA5020S4R7MT

Description
4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA5020S4R7MTTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-SWPA5020S4R7MTDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 3442-SWPA5020S4R7MTCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.2A 74mOhm Max Nonstandard

Buy Now Datasheet
Automotive 4.7uH 100KHz 2.2A Inductor and Choke - 71-SWPA5020S4R7MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 2.2A Inductor and Choke
71-SWPA5020S4R7MT
Automotive 4.7uH 100KHz 2.2A Inductor and Choke 71-SWPA5020S4R7MT
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2.2A 0.074Ohm DCR 2020 Automotive T/R Product overview: SWPA5020S4R7MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5020S4R7MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 2.2A 0.074Ohm DCR 2020 Automotive T/R Product overview: SWPA5020S4R7MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 2.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5020S4R7MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA5020S4R7MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA5020S4R7MT
Fixed Inductors SWPA5020S4R7MT
FIXED IND 4.7UH 2.2A 74MOHM SMD

FIXED IND 4.7UH 2.2A 74MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA5020S4R7MTTR-ND 71-SWPA5020S4R7MT SWPA5020S4R7MT
Product Name Fixed Inductors Automotive 4.7uH 100KHz 2.2A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N6 0402DC-6N6XJRW , 0402DC-6N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details