Inductor Power Shielded Wirewound 3uH 30% 100KHz Ferrite 2.7A 0.049Ohm DCR 2020 Automotive T/R Product overview: SWPA5020S3R0NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uH, 100KHz, 2.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3uH, 100KHz, 2.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA5020S3R0NT can be used for catalog matching and distributor lookup.
3µH Shielded Wirewound Inductor 2.7A 49mOhm Max Nonstandard
FIXED IND 3UH 2.7A 49 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SWPA5020S3R0NT | 3442-SWPA5020S3R0NTTR-ND | SWPA5020S3R0NT |
| Product Name | Automotive 3uH 100KHz 2.7A Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Technology | Power | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 3 microH | 3 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |
| Standards and Certifications | RoHS |