Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA4030S680MT

Description
68µH Shielded Wirewound Inductor 520mA 1.128Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 520mA 1.128Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA4030S680MTTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 520mA 1.128Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 520mA 1.128Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA4030S680MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA4030S680MT
Fixed Inductors SWPA4030S680MT
FIXED IND 68UH 520MA 1.128OHM SM

FIXED IND 68UH 520MA 1.128OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA4030S680MTTR-ND SWPA4030S680MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125964 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details