Shenzhen Sunlord Electronics Co., Ltd. Automotive 39uH 100KHz 0.46A Inductor and Choke SWPA4020S390MT

Description
Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 0.46A 0.845Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S390MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 0.46A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 0.46A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S390MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 0.46A 0.845Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S390MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 0.46A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 0.46A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S390MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 39uH 100KHz 0.46A Inductor and Choke - 71-SWPA4020S390MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 39uH 100KHz 0.46A Inductor and Choke
71-SWPA4020S390MT
Automotive 39uH 100KHz 0.46A Inductor and Choke 71-SWPA4020S390MT
Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 0.46A 0.845Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S390MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 0.46A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 0.46A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S390MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 39uH 20% 100KHz Ferrite 0.46A 0.845Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S390MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39uH, 100KHz, 0.46A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 39uH, 100KHz, 0.46A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S390MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA4020S390MTTR-ND - DigiKey
Thief River Falls, MN, United States
39µH Shielded Wirewound Inductor 460mA 845mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 460mA 845mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA4020S390MT 3442-SWPA4020S390MTTR-ND
Product Name Automotive 39uH 100KHz 0.46A Inductor and Choke Fixed Inductors
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 39 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.15uH 150MHz 0.28A Inductor and Choke - 71-0603CS-R15XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1500 microH
Inductance Tolerance 5 (+/- %)
View Details