Inductor Power Shielded Wirewound 2.2uH 30% 100KHz Ferrite 1.85A 0.052Ohm DCR 1515 Automotive T/R Product overview: SWPA4020S2R2NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 1.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4020S2R2NT can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 1.85A 52mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.85A 52mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.85A 52mOhm Max Nonstandard
FIXED IND 2.2UH 1.85A 52MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SWPA4020S2R2NT | 3442-SWPA4020S2R2NTCT-ND | SWPA4020S2R2NT |
| Product Name | Automotive 2.2uH 100KHz 1.85A Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Technology | Power | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |
| Standards and Certifications | RoHS |