Shenzhen Sunlord Electronics Co., Ltd. SMD 47UH 370MA 1.43OHM Inductor and Choke SWPA4012S470MT

Description
FIXED IND 47UH 370MA 1.43OHM SMD Product overview: SWPA4012S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 370MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 370MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S470MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 370MA 1.43OHM SMD Product overview: SWPA4012S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 370MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 370MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S470MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 370MA 1.43OHM Inductor and Choke - 71-SWPA4012S470MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 370MA 1.43OHM Inductor and Choke
71-SWPA4012S470MT
SMD 47UH 370MA 1.43OHM Inductor and Choke 71-SWPA4012S470MT
FIXED IND 47UH 370MA 1.43OHM SMD Product overview: SWPA4012S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 370MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 370MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S470MT can be used for catalog matching and distributor lookup.

FIXED IND 47UH 370MA 1.43OHM SMD Product overview: SWPA4012S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 370MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 370MA, 1.43OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S470MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA4012S470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 370mA 1.43Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 370mA 1.43Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA4012S470MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA4012S470MT
Fixed Inductors SWPA4012S470MT
FIXED IND 47UH 370MA 1.43OHM SMD

FIXED IND 47UH 370MA 1.43OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SWPA4012S470MT
Inductors/Coils/Transformers >> Power Inductors SWPA4012S470MT
47uH ±20% 350mA SMD Power Inductors ROHS

47uH ±20% 350mA SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-SWPA4012S470MT 3442-SWPA4012S470MTTR-ND SWPA4012S470MT SWPA4012S470MT
Product Name SMD 47UH 370MA 1.43OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 47 microH 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details