Shenzhen Sunlord Electronics Co., Ltd. 100UH 250MA 2.873 OHM Inductor and Choke SWPA4012S101MT

Description
FIXED IND 100UH 250MA 2.873 OHM Product overview: SWPA4012S101MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 250MA, 2.873 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 250MA, 2.873 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S101MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 250MA 2.873 OHM Product overview: SWPA4012S101MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 250MA, 2.873 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 250MA, 2.873 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S101MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 250MA 2.873 OHM Inductor and Choke - 71-SWPA4012S101MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 250MA 2.873 OHM Inductor and Choke
71-SWPA4012S101MT
100UH 250MA 2.873 OHM Inductor and Choke 71-SWPA4012S101MT
FIXED IND 100UH 250MA 2.873 OHM Product overview: SWPA4012S101MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 250MA, 2.873 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 250MA, 2.873 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S101MT can be used for catalog matching and distributor lookup.

FIXED IND 100UH 250MA 2.873 OHM Product overview: SWPA4012S101MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 250MA, 2.873 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 250MA, 2.873 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4012S101MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA4012S101MTTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 250mA 2.873Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 250mA 2.873Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA4012S101MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA4012S101MT
Fixed Inductors SWPA4012S101MT
FIXED IND 100UH 250MA 2.873 OHM

FIXED IND 100UH 250MA 2.873 OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA4012S101MT 3442-SWPA4012S101MTTR-ND SWPA4012S101MT
Product Name 100UH 250MA 2.873 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 100 microH 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details