Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA4010S100MT

Description
10µH Shielded Wirewound Inductor 750mA 360mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 750mA 360mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA4010S100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 750mA 360mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 750mA 360mOhm Max Nonstandard

Buy Now Datasheet
SMD Inductor and Choke - 71-SWPA4010S100MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SWPA4010S100MT
SMD Inductor and Choke 71-SWPA4010S100MT
Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA4010S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4010S100MT can be used for catalog matching and distributor lookup.

Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA4010S100MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA4010S100MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA4010S100MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA4010S100MT
Fixed Inductors SWPA4010S100MT
FIXED IND 10UH 750MA 360MOHM SMD

FIXED IND 10UH 750MA 360MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA4010S100MTTR-ND 71-SWPA4010S100MT SWPA4010S100MT
Product Name Fixed Inductors SMD Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details