Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA3015S101MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA3015S101MT can be used for catalog matching and distributor lookup.
100µH Shielded Wirewound Inductor 210mA 4.043Ohm Max Nonstandard
210mA 100uH ±20% 230mA SMD Power Inductors ROHS
FIXED IND 100UH 210MA 4.043 OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-SWPA3015S101MT | 3442-SWPA3015S101MTTR-ND | SWPA3015S101MT | SWPA3015S101MT |
| Product Name | SMD Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Configuration | Fixed |