68µH Shielded Wirewound Inductor 330mA 2.171Ohm Max Nonstandard
FIXED IND 68UH 330MA 2.171OHM SM Product overview: SWPA3012S680MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 330MA, 2.171OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 330MA, 2.171OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA3012S680MT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-SWPA3012S680MTTR-ND | 71-SWPA3012S680MT |
| Product Name | Fixed Inductors | 68UH 330MA 2.171OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |