Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA3012S470MT

Description
47µH Shielded Wirewound Inductor 350mA 1.885Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 350mA 1.885Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA3012S470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 350mA 1.885Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 350mA 1.885Ohm Max Nonstandard

Buy Now Datasheet
47UH 350MA 1.885OHM Inductor and Choke - 71-SWPA3012S470MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 350MA 1.885OHM Inductor and Choke
71-SWPA3012S470MT
47UH 350MA 1.885OHM Inductor and Choke 71-SWPA3012S470MT
FIXED IND 47UH 350MA 1.885OHM SM Product overview: SWPA3012S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 350MA, 1.885OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 350MA, 1.885OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA3012S470MT can be used for catalog matching and distributor lookup.

FIXED IND 47UH 350MA 1.885OHM SM Product overview: SWPA3012S470MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 350MA, 1.885OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 350MA, 1.885OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA3012S470MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA3012S470MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA3012S470MT
Fixed Inductors SWPA3012S470MT
FIXED IND 47UH 350MA 1.885OHM SM

FIXED IND 47UH 350MA 1.885OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA3012S470MTTR-ND 71-SWPA3012S470MT SWPA3012S470MT
Product Name Fixed Inductors 47UH 350MA 1.885OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details