Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA3012S330MT

Description
33µH Shielded Wirewound Inductor 460mA 1.138Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 460mA 1.138Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA3012S330MTTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 460mA 1.138Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 460mA 1.138Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SWPA3012S330MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA3012S330MT
Fixed Inductors SWPA3012S330MT
FIXED IND 33UH 460MA 1.138OHM SM

FIXED IND 33UH 460MA 1.138OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA3012S330MTTR-ND SWPA3012S330MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details