Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SWPA3010S330MT

Description
33µH Shielded Wirewound Inductor 300mA 2.015Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 300mA 2.015Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SWPA3010S330MTTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 300mA 2.015Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 300mA 2.015Ohm Max Nonstandard

Buy Now Datasheet
33UH 300MA 2.015OHM Inductor and Choke - 71-SWPA3010S330MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 300MA 2.015OHM Inductor and Choke
71-SWPA3010S330MT
33UH 300MA 2.015OHM Inductor and Choke 71-SWPA3010S330MT
FIXED IND 33UH 300MA 2.015OHM SM Product overview: SWPA3010S330MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 300MA, 2.015OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 300MA, 2.015OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA3010S330MT can be used for catalog matching and distributor lookup.

FIXED IND 33UH 300MA 2.015OHM SM Product overview: SWPA3010S330MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 300MA, 2.015OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 300MA, 2.015OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA3010S330MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SWPA3010S330MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA3010S330MT
Fixed Inductors SWPA3010S330MT
FIXED IND 33UH 300MA 2.015OHM SM

FIXED IND 33UH 300MA 2.015OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SWPA3010S330MTTR-ND 71-SWPA3010S330MT SWPA3010S330MT
Product Name Fixed Inductors 33UH 300MA 2.015OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details