Shenzhen Sunlord Electronics Co., Ltd. SMD Inductor and Choke SWPA252010SR68NT

Description
Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010SR68NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010SR68NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010SR68NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010SR68NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-SWPA252010SR68NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SWPA252010SR68NT
SMD Inductor and Choke 71-SWPA252010SR68NT
Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010SR68NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010SR68NT can be used for catalog matching and distributor lookup.

Wire Wound SMD Power Inductors - SWPA Series Product overview: SWPA252010SR68NT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SWPA252010SR68NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3442-SWPA252010SR68NTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2A 74mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 2A 74mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SWPA252010SR68NT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SWPA252010SR68NT
Fixed Inductors SWPA252010SR68NT
FIXED IND 680NH 2A 74 MOHM SMD

FIXED IND 680NH 2A 74 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SWPA252010SR68NT 3442-SWPA252010SR68NTTR-ND SWPA252010SR68NT
Product Name SMD Inductor and Choke Fixed Inductors Fixed Inductors
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details