Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH4018HR47NT

Description
470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH4018HR47NTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPH4018HR47NT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH4018HR47NT
Fixed Inductors SPH4018HR47NT
FIXED IND 470NH 4A 20 MOHM SMD

FIXED IND 470NH 4A 20 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH4018HR47NTTR-ND SPH4018HR47NT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details