Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH4018H3R3MT

Description
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH4018H3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
3.3uH 100KHz 2A Inductor and Choke - 71-SPH4018H3R3MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 100KHz 2A Inductor and Choke
71-SPH4018H3R3MT
3.3uH 100KHz 2A Inductor and Choke 71-SPH4018H3R3MT
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2A 0.066Ohm DCR 1515 T/R Product overview: SPH4018H3R3MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018H3R3MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 2A 0.066Ohm DCR 1515 T/R Product overview: SPH4018H3R3MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018H3R3MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SPH4018H3R3MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH4018H3R3MT
Fixed Inductors SPH4018H3R3MT
FIXED IND 3.3UH 2A 66 MOHM SMD

FIXED IND 3.3UH 2A 66 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH4018H3R3MTTR-ND 71-SPH4018H3R3MT SPH4018H3R3MT
Product Name Fixed Inductors 3.3uH 100KHz 2A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0220ANCT-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details