330µH Shielded Wirewound Inductor 200mA 5.88Ohm Max Nonstandard
Inductor Power Shielded Wirewound 330uH 20% 100KHz Ferrite 0.2A 5.88Ohm DCR 1515 T/R Product overview: SPH4018H331MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018H331MT can be used for catalog matching and distributor lookup.
FIXED IND 330UH 200MA 5.88OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 3442-SPH4018H331MTTR-ND | 71-SPH4018H331MT | SPH4018H331MT |
| Product Name | Fixed Inductors | 330uH 100KHz 0.2A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |