2.2µH Shielded Wirewound Inductor 2.2A 50mOhm Max Nonstandard
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 2.2A 0.05Ohm DCR 1515 T/R Product overview: SPH4018H2R2MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH4018H2R2MT can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 2.2A 50MOHM SMD
2.2A 2.2uH ±20% 3A SMD,4x4x1.8mm Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 3442-SPH4018H2R2MTTR-ND | 71-SPH4018H2R2MT | SPH4018H2R2MT | SPH4018H2R2MT |
| Product Name | Fixed Inductors | 2.2uH 100KHz 2.2A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |