Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH4018H151MT

Description
150µH Shielded Wirewound Inductor 280mA 3.12Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 280mA 3.12Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH4018H151MTTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 280mA 3.12Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 280mA 3.12Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPH4018H151MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH4018H151MT
Fixed Inductors SPH4018H151MT
FIXED IND 150UH 280MA 3.12OHM SM

FIXED IND 150UH 280MA 3.12OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH4018H151MTTR-ND SPH4018H151MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers