Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH3015HR24MT

Description
240nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
240nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH3015HR24MTTR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 3A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPH3015HR24MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH3015HR24MT
Fixed Inductors SPH3015HR24MT
FIXED IND 240NH 3A 22 MOHM SMD

FIXED IND 240NH 3A 22 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH3015HR24MTTR-ND SPH3015HR24MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details