Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH252012H3R3MT

Description
3.3µH Shielded Wirewound Inductor 1.4A 144mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.4A 144mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH252012H3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.4A 144mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.4A 144mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-SPH252012H3R3MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SPH252012H3R3MT
SMD Inductor and Choke 71-SPH252012H3R3MT
Wire Wound SMD Power Inductors SPH Series Product overview: SPH252012H3R3MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH252012H3R3MT can be used for catalog matching and distributor lookup.

Wire Wound SMD Power Inductors SPH Series Product overview: SPH252012H3R3MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH252012H3R3MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SPH252012H3R3MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH252012H3R3MT
Fixed Inductors SPH252012H3R3MT
FIXED IND 3.3UH 1.4A 144MOHM SMD

FIXED IND 3.3UH 1.4A 144MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH252012H3R3MTTR-ND 71-SPH252012H3R3MT SPH252012H3R3MT
Product Name Fixed Inductors SMD Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details