Shenzhen Sunlord Electronics Co., Ltd. SMD Inductor and Choke SPH202012H220MT

Description
Wire Wound SMD Power Inductors SPH Series Product overview: SPH202012H220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH202012H220MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wire Wound SMD Power Inductors SPH Series Product overview: SPH202012H220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH202012H220MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-SPH202012H220MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SPH202012H220MT
SMD Inductor and Choke 71-SPH202012H220MT
Wire Wound SMD Power Inductors SPH Series Product overview: SPH202012H220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH202012H220MT can be used for catalog matching and distributor lookup.

Wire Wound SMD Power Inductors SPH Series Product overview: SPH202012H220MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH202012H220MT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 3442-SPH202012H220MTTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPH202012H220MT
Inductors/Coils/Transformers >> Power Inductors SPH202012H220MT
350mA 22uH ±20% 400mA SMD Power Inductors ROHS

350mA 22uH ±20% 400mA SMD Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SPH202012H220MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH202012H220MT
Fixed Inductors SPH202012H220MT
FIXED IND 22UH 350MA 1.68OHM SMD

FIXED IND 22UH 350MA 1.68OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-SPH202012H220MT 3442-SPH202012H220MTTR-ND SPH202012H220MT SPH202012H220MT
Product Name SMD Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers