Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH202012H180MT

Description
18µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH202012H180MTTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

18µH Shielded Wirewound Inductor 350mA 1.68Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPH202012H180MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH202012H180MT
Fixed Inductors SPH202012H180MT
FIXED IND 18UH 350MA 1.68OHM SMD

FIXED IND 18UH 350MA 1.68OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH202012H180MTTR-ND SPH202012H180MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-30NXJLW - 1111193-0402CS-30NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers